Win Source Part Number: 1124941-CBM-979433B-
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: CBM-97B-2
Features: Auto Restart
Termination: 2 Wire Leads
Package: Box
Standard Package: 35
Voltage - Rated: 12VDC
Power (Watts): 10.32 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Voltage Range: 10.8 ~ 13.2VDC
Width: 32.70mm
Air Flow: 23.9 CFM (0.669m³/min)
Static Pressure: 0.900 in H2O (224.2 Pa)
Bearing Type: Ball
Fan Type: Blower
Noise: 54.1dB(A)
RPM: 3500 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Rectangular/Rounded - 97.68mm L x 94.18mm H
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.860A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6560
Mfr: CUI Devices
Other Names: 2223-CBM-979433B-135
Approval Agency: CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1124941-CBM-979433B-135-540 |
| Product Name | Fans, Thermal Management - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |