CUI Inc. Fans, Thermal Management - DC Brushless Fans (BLDC) CBM-5020V-148

Description
Win Source Part Number: 1158656-CBM-5020V-14 8 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: CBM-50V Features: Auto Restart Termination: 2 Wire Leads Package: Tray Standard Package: 200 Voltage - Rated: 12VDC Power (Watts): 1.3 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.073 lb (33.11 g) Voltage Range: 6 ~ 13.8VDC Width: 20.00mm Air Flow: 5.2 CFM (0.146m³/min) Static Pressure: 0.560 in H2O (139.5 Pa) Bearing Type: omniCOOL™ Magnetic Sleeve Fan Type: Blower Noise: 33.0dB(A) RPM: 4800 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square/Rounded - 50mm L x 50mm H Alternative Parts (Cross-Reference): CBM5020V148; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Current Rating (Amps): 0.104A HTSUS: 8414.59.6560 Mfr: CUI Devices Other Names: 102-5585,CBM-5020V-1 48-ND Base Product Number: CBM-5020 Product Status: Obsolete Approval Agency: CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1158656-CBM-5020V-14 8 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: CBM-50V Features: Auto Restart Termination: 2 Wire Leads Package: Tray Standard Package: 200 Voltage - Rated: 12VDC Power (Watts): 1.3 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.073 lb (33.11 g) Voltage Range: 6 ~ 13.8VDC Width: 20.00mm Air Flow: 5.2 CFM (0.146m³/min) Static Pressure: 0.560 in H2O (139.5 Pa) Bearing Type: omniCOOL™ Magnetic Sleeve Fan Type: Blower Noise: 33.0dB(A) RPM: 4800 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square/Rounded - 50mm L x 50mm H Alternative Parts (Cross-Reference): CBM5020V148; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Current Rating (Amps): 0.104A HTSUS: 8414.59.6560 Mfr: CUI Devices Other Names: 102-5585,CBM-5020V-1 48-ND Base Product Number: CBM-5020 Product Status: Obsolete Approval Agency: CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1158656-CBM-5020V-148 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1158656-CBM-5020V-148
Fans, Thermal Management - DC Brushless Fans (BLDC) 1158656-CBM-5020V-148
Win Source Part Number: 1158656-CBM-5020V-14 8 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: CBM-50V Features: Auto Restart Termination: 2 Wire Leads Package: Tray Standard Package: 200 Voltage - Rated: 12VDC Power (Watts): 1.3 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.073 lb (33.11 g) Voltage Range: 6 ~ 13.8VDC Width: 20.00mm Air Flow: 5.2 CFM (0.146m³/min) Static Pressure: 0.560 in H2O (139.5 Pa) Bearing Type: omniCOOL™ Magnetic Sleeve Fan Type: Blower Noise: 33.0dB(A) RPM: 4800 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square/Rounded - 50mm L x 50mm H Alternative Parts (Cross-Reference): CBM5020V148; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Current Rating (Amps): 0.104A HTSUS: 8414.59.6560 Mfr: CUI Devices Other Names: 102-5585,CBM-5020V-1 48-ND Base Product Number: CBM-5020 Product Status: Obsolete Approval Agency: CE, cURus, TUV

Win Source Part Number: 1158656-CBM-5020V-148
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: CBM-50V
Features: Auto Restart
Termination: 2 Wire Leads
Package: Tray
Standard Package: 200
Voltage - Rated: 12VDC
Power (Watts): 1.3 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.073 lb (33.11 g)
Voltage Range: 6 ~ 13.8VDC
Width: 20.00mm
Air Flow: 5.2 CFM (0.146m³/min)
Static Pressure: 0.560 in H2O (139.5 Pa)
Bearing Type: omniCOOL™ Magnetic Sleeve
Fan Type: Blower
Noise: 33.0dB(A)
RPM: 4800 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Square/Rounded - 50mm L x 50mm H
Alternative Parts (Cross-Reference): CBM5020V148;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.104A
HTSUS: 8414.59.6560
Mfr: CUI Devices
Other Names: 102-5585,CBM-5020V-148-ND
Base Product Number: CBM-5020
Product Status: Obsolete
Approval Agency: CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Cooling Fans
Product Number 1158656-CBM-5020V-148
Product Name Fans, Thermal Management - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823031000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 121DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 222 SCFM (378 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details