CUI Inc. Fans, Thermal Management - DC Brushless Fans (BLDC) CBM-5015V-140

Description
Win Source Part Number: 1151724-CBM-5015V-14 0 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: CBM-50V Features: Auto Restart Termination: 2 Wire Leads Package: Tray Standard Package: 200 Voltage - Rated: 12VDC Power (Watts): 780 mW Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.067 lb (30.39 g) Voltage Range: 4.5 ~ 13.8VDC Width: 15.00mm Air Flow: 3.5 CFM (0.098m³/min) Static Pressure: 0.400 in H2O (99.6 Pa) Bearing Type: omniCOOL™ Magnetic Sleeve Fan Type: Blower Noise: 33.1dB(A) RPM: 4000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square/Rounded - 51.7mm L x 51.6mm H Alternative Parts (Cross-Reference): CBM5015V140; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Current Rating (Amps): 0.065A REACH Status: REACH Unaffected HTSUS: 8414.59.6560 Mfr: CUI Devices Other Names: 102-4391 Base Product Number: CBM-5015 Approval Agency: CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1151724-CBM-5015V-14 0 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: CBM-50V Features: Auto Restart Termination: 2 Wire Leads Package: Tray Standard Package: 200 Voltage - Rated: 12VDC Power (Watts): 780 mW Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.067 lb (30.39 g) Voltage Range: 4.5 ~ 13.8VDC Width: 15.00mm Air Flow: 3.5 CFM (0.098m³/min) Static Pressure: 0.400 in H2O (99.6 Pa) Bearing Type: omniCOOL™ Magnetic Sleeve Fan Type: Blower Noise: 33.1dB(A) RPM: 4000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square/Rounded - 51.7mm L x 51.6mm H Alternative Parts (Cross-Reference): CBM5015V140; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Current Rating (Amps): 0.065A REACH Status: REACH Unaffected HTSUS: 8414.59.6560 Mfr: CUI Devices Other Names: 102-4391 Base Product Number: CBM-5015 Approval Agency: CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1151724-CBM-5015V-140 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1151724-CBM-5015V-140
Fans, Thermal Management - DC Brushless Fans (BLDC) 1151724-CBM-5015V-140
Win Source Part Number: 1151724-CBM-5015V-14 0 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: CBM-50V Features: Auto Restart Termination: 2 Wire Leads Package: Tray Standard Package: 200 Voltage - Rated: 12VDC Power (Watts): 780 mW Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.067 lb (30.39 g) Voltage Range: 4.5 ~ 13.8VDC Width: 15.00mm Air Flow: 3.5 CFM (0.098m³/min) Static Pressure: 0.400 in H2O (99.6 Pa) Bearing Type: omniCOOL™ Magnetic Sleeve Fan Type: Blower Noise: 33.1dB(A) RPM: 4000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square/Rounded - 51.7mm L x 51.6mm H Alternative Parts (Cross-Reference): CBM5015V140; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Current Rating (Amps): 0.065A REACH Status: REACH Unaffected HTSUS: 8414.59.6560 Mfr: CUI Devices Other Names: 102-4391 Base Product Number: CBM-5015 Approval Agency: CE, cURus, TUV

Win Source Part Number: 1151724-CBM-5015V-140
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: CBM-50V
Features: Auto Restart
Termination: 2 Wire Leads
Package: Tray
Standard Package: 200
Voltage - Rated: 12VDC
Power (Watts): 780 mW
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.067 lb (30.39 g)
Voltage Range: 4.5 ~ 13.8VDC
Width: 15.00mm
Air Flow: 3.5 CFM (0.098m³/min)
Static Pressure: 0.400 in H2O (99.6 Pa)
Bearing Type: omniCOOL™ Magnetic Sleeve
Fan Type: Blower
Noise: 33.1dB(A)
RPM: 4000 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Square/Rounded - 51.7mm L x 51.6mm H
Alternative Parts (Cross-Reference): CBM5015V140;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.065A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6560
Mfr: CUI Devices
Other Names: 102-4391
Base Product Number: CBM-5015
Approval Agency: CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Cooling Fans
Product Number 1151724-CBM-5015V-140
Product Name Fans, Thermal Management - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH40000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
Axial Fans - 1759828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1000 SCFM (1699 m³/hr)
Blower/Fan Type Axial Fan
View Details