CUI Inc. Encoders - AME-500D-600K AME-500D-600K

Description
Manufacturer: CUI Inc. Win Source Part Number: 134601-AME-500D-600K Termination Style: Cable Leads Orientation: Right Angle Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Actuator Type: 6mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 134601-AME-500D-600K Termination Style: Cable Leads Orientation: Right Angle Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Actuator Type: 6mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AME-500D-600K
134601-AME-500D-600K
Encoders - AME-500D-600K 134601-AME-500D-600K
Manufacturer: CUI Inc. Win Source Part Number: 134601-AME-500D-600K Termination Style: Cable Leads Orientation: Right Angle Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Actuator Type: 6mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: CUI Inc.
Win Source Part Number: 134601-AME-500D-600K
Termination Style: Cable Leads
Orientation: Right Angle
Mounting: Chassis Mount, Motors
Output Type: Quadrature (Incremental)
Actuator Type: 6mm Open Center
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 500
Detent: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 134601-AME-500D-600K
Product Name Encoders - AME-500D-600K
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - AD1890JPZ - Lingto Electronic Limited
Specs
Package Type 28-LCC (J-Lead)
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
MS Series - Remote Control Encoder IC - LICAL-ENC-MS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers