Win Source Part Number: 1104842-AE40-EW-S15-
Category: Power Supplies - External/Internal (Off-Board)>Industri
Series: AE40-EW-DIN (40W)
Package: Tray
Standard Package: 8
Power (Watts): 40W
Input Type: DC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Current - Output (Max): 2.67A
Voltage - Output 1: 15V
Efficiency: 84%
Minimum Load Required: No
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 5.32" L x 2.76" W x 1.54" H (135.0mm x 70.0mm x 39.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Other Names: 102-4516
Base Product Number: AE40-EW
DC Voltage - Input (Min): 200V
DC Voltage - Input (Max): 1200V
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1104842-AE40-EW-S15-DIN |
| Product Name | Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies |
| Package Type | Other; Tray |