CUI Inc. Power Supplies - Board Mount - DC DC Converters AE15B-UW-S12

Description
Win Source Part Number: 1350454-AE15B-UW-S12 Category: Power Supplies - Board Mount - DC DC Converters Series: AE15B-UW (15W) Type: Isolated Module Package: Tray Size / Dimension: 3.50" L x 2.50" W x 0.98" H (89.0mm x 63.5mm x 25.0mm) Applications: ITE (Commercial) Standard Package: 12 Power (Watts): 15 W Voltage - Isolation: 5.6 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 200V Voltage - Input (Max): 1500V Voltage - Output 1: 12V Efficiency: 71% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -40°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Approval Agency: CE, EN, UKCA
Request a Quote Datasheet
Description
Win Source Part Number: 1350454-AE15B-UW-S12 Category: Power Supplies - Board Mount - DC DC Converters Series: AE15B-UW (15W) Type: Isolated Module Package: Tray Size / Dimension: 3.50" L x 2.50" W x 0.98" H (89.0mm x 63.5mm x 25.0mm) Applications: ITE (Commercial) Standard Package: 12 Power (Watts): 15 W Voltage - Isolation: 5.6 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 200V Voltage - Input (Max): 1500V Voltage - Output 1: 12V Efficiency: 71% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -40°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Approval Agency: CE, EN, UKCA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350454-AE15B-UW-S12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350454-AE15B-UW-S12
Power Supplies - Board Mount - DC DC Converters 1350454-AE15B-UW-S12
Win Source Part Number: 1350454-AE15B-UW-S12 Category: Power Supplies - Board Mount - DC DC Converters Series: AE15B-UW (15W) Type: Isolated Module Package: Tray Size / Dimension: 3.50" L x 2.50" W x 0.98" H (89.0mm x 63.5mm x 25.0mm) Applications: ITE (Commercial) Standard Package: 12 Power (Watts): 15 W Voltage - Isolation: 5.6 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 200V Voltage - Input (Max): 1500V Voltage - Output 1: 12V Efficiency: 71% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -40°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Approval Agency: CE, EN, UKCA

Win Source Part Number: 1350454-AE15B-UW-S12
Category: Power Supplies - Board Mount - DC DC Converters
Series: AE15B-UW (15W)
Type: Isolated Module
Package: Tray
Size / Dimension: 3.50" L x 2.50" W x 0.98" H (89.0mm x 63.5mm x 25.0mm)
Applications: ITE (Commercial)
Standard Package: 12
Power (Watts): 15 W
Voltage - Isolation: 5.6 kV
Number of Outputs: 1
Current - Output (Max): 1.25A
Voltage - Input (Min): 200V
Voltage - Input (Max): 1500V
Voltage - Output 1: 12V
Efficiency: 71%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Approval Agency: CE, EN, UKCA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350454-AE15B-UW-S12
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

LM3203 Miniature, Adjustable, Step-Down DC-DC Converter with Bypass Mode for RF Power Amplifiers - LM3203TL/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converter IC - 715-LTC1628IG-PG#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details