CUI Inc. Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies AE10-EW-S24-DIN

Description
Win Source Part Number: 1117352-AE10-EW-S24- DIN Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: AE10-EW-DIN (10W) Package: Tray Standard Package: 12 Power (Watts): 10W Input Type: DC Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 420mA Voltage - Output 1: 24V Efficiency: 80% Minimum Load Required: No Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 3.78" L x 2.13" W x 1.44" H (96.1mm x 54.0mm x 36.6mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: 102-4499 Base Product Number: AE10-EW Approval Agency: CE DC Voltage - Input (Min): 100V DC Voltage - Input (Max): 1000V
Request a Quote Datasheet
Description
Win Source Part Number: 1117352-AE10-EW-S24- DIN Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: AE10-EW-DIN (10W) Package: Tray Standard Package: 12 Power (Watts): 10W Input Type: DC Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 420mA Voltage - Output 1: 24V Efficiency: 80% Minimum Load Required: No Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 3.78" L x 2.13" W x 1.44" H (96.1mm x 54.0mm x 36.6mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: 102-4499 Base Product Number: AE10-EW Approval Agency: CE DC Voltage - Input (Min): 100V DC Voltage - Input (Max): 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 1117352-AE10-EW-S24-DIN - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
1117352-AE10-EW-S24-DIN
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 1117352-AE10-EW-S24-DIN
Win Source Part Number: 1117352-AE10-EW-S24- DIN Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: AE10-EW-DIN (10W) Package: Tray Standard Package: 12 Power (Watts): 10W Input Type: DC Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 420mA Voltage - Output 1: 24V Efficiency: 80% Minimum Load Required: No Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 3.78" L x 2.13" W x 1.44" H (96.1mm x 54.0mm x 36.6mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: 102-4499 Base Product Number: AE10-EW Approval Agency: CE DC Voltage - Input (Min): 100V DC Voltage - Input (Max): 1000V

Win Source Part Number: 1117352-AE10-EW-S24-DIN
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Series: AE10-EW-DIN (10W)
Package: Tray
Standard Package: 12
Power (Watts): 10W
Input Type: DC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Current - Output (Max): 420mA
Voltage - Output 1: 24V
Efficiency: 80%
Minimum Load Required: No
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Dimension: 3.78" L x 2.13" W x 1.44" H (96.1mm x 54.0mm x 36.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Other Names: 102-4499
Base Product Number: AE10-EW
Approval Agency: CE
DC Voltage - Input (Min): 100V
DC Voltage - Input (Max): 1000V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1117352-AE10-EW-S24-DIN
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 25A Step-Down DC-DC Converter IC - 739-IR3847MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
Power Supplies Board Mount DCDC Converters - PT5402C - 930972-PT5402C - Win Source Electronics
Specs
Package Type Other; 5-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details