CUI Inc. Sensors, Transducers - Encoders ACZ16NBR1E-15FD1-24C

Description
Win Source Part Number: 998768-ACZ16NBR1E-15 FD1-24C Category: Sensors, Transducers>Encoders Series: ACZ16 Termination Style: PC Pin Package: Box Orientation: Vertical Standard Package: 60 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: No Encoder Type: Incremental Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 100K Voltage - Supply: 5V Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: CUI Devices Other Names: ACZ16NBR1E15FD124C,1 02-1785,074-0656R Base Product Number: ACZ16
Request a Quote Datasheet
Description
Win Source Part Number: 998768-ACZ16NBR1E-15 FD1-24C Category: Sensors, Transducers>Encoders Series: ACZ16 Termination Style: PC Pin Package: Box Orientation: Vertical Standard Package: 60 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: No Encoder Type: Incremental Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 100K Voltage - Supply: 5V Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: CUI Devices Other Names: ACZ16NBR1E15FD124C,1 02-1785,074-0656R Base Product Number: ACZ16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
998768-ACZ16NBR1E-15FD1-24C
Sensors, Transducers - Encoders 998768-ACZ16NBR1E-15FD1-24C
Win Source Part Number: 998768-ACZ16NBR1E-15 FD1-24C Category: Sensors, Transducers>Encoders Series: ACZ16 Termination Style: PC Pin Package: Box Orientation: Vertical Standard Package: 60 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: No Encoder Type: Incremental Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 100K Voltage - Supply: 5V Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: CUI Devices Other Names: ACZ16NBR1E15FD124C,1 02-1785,074-0656R Base Product Number: ACZ16

Win Source Part Number: 998768-ACZ16NBR1E-15FD1-24C
Category: Sensors, Transducers>Encoders
Series: ACZ16
Termination Style: PC Pin
Package: Box
Orientation: Vertical
Standard Package: 60
Output Type: Quadrature (Incremental)
Actuator Type: 6mm Dia Flatted End
Built in Switch: No
Encoder Type: Incremental
Pulses per Revolution: 24
Detent: Yes
Rotational Life (Cycles Min): 100K
Voltage - Supply: 5V
Mounting Type: Panel, PCB Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: CUI Devices
Other Names: ACZ16NBR1E15FD124C,102-1785,074-0656R
Base Product Number: ACZ16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 998768-ACZ16NBR1E-15FD1-24C
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products