CUI Inc. Encoders - ACZ11BR1E-15FD1-20C ACZ11BR1E-15FD1-20C

Description
Manufacturer: CUI Inc. Win Source Part Number: 859389-ACZ11BR1E-15F D1-20C Series: ACZ11 Features: Rotary Encoder Incremental 20 Quadrature (Incremental) Vertical Package: Box Mounting: Panel, PCB Through Hole Family Name: ACZ11BR1 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: ACZ11BR1E15FD120C, 102-1767, 074-0579R
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 859389-ACZ11BR1E-15F D1-20C Series: ACZ11 Features: Rotary Encoder Incremental 20 Quadrature (Incremental) Vertical Package: Box Mounting: Panel, PCB Through Hole Family Name: ACZ11BR1 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: ACZ11BR1E15FD120C, 102-1767, 074-0579R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - ACZ11BR1E-15FD1-20C
859389-ACZ11BR1E-15FD1-20C
Encoders - ACZ11BR1E-15FD1-20C 859389-ACZ11BR1E-15FD1-20C
Manufacturer: CUI Inc. Win Source Part Number: 859389-ACZ11BR1E-15F D1-20C Series: ACZ11 Features: Rotary Encoder Incremental 20 Quadrature (Incremental) Vertical Package: Box Mounting: Panel, PCB Through Hole Family Name: ACZ11BR1 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: ACZ11BR1E15FD120C, 102-1767, 074-0579R

Manufacturer: CUI Inc.
Win Source Part Number: 859389-ACZ11BR1E-15FD1-20C
Series: ACZ11
Features: Rotary Encoder Incremental 20 Quadrature (Incremental) Vertical
Package: Box
Mounting: Panel, PCB Through Hole
Family Name: ACZ11BR1
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Other Part Number: ACZ11BR1E15FD120C, 102-1767, 074-0579R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 859389-ACZ11BR1E-15FD1-20C
Product Name Encoders - ACZ11BR1E-15FD1-20C
Unlock Full Specs
to access all available technical data

Similar Products

CD4532B-MIL CMOS 8-Bit Priority Encoder - CD4532BF3A - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type CDIP
Logic Family CD4000
View Details
MT Series - Bi-Directional Remote Control Transcoder IC - LICAL-TRC-MT - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers