CUI Inc. Unclassified - 103A-C-BK 103A-C-BK

Description
Manufacturer: CUI Inc. Win Source Part Number: 867078-103A-C-BK Series: 103A Features: 3 A Insulated Alligator, Small Test Clip Package: Bulk Part Status: Obsolete Categories: Test and Measurement ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: CP-2406, CP-2406-NDR
Request a Quote
Description
Manufacturer: CUI Inc. Win Source Part Number: 867078-103A-C-BK Series: 103A Features: 3 A Insulated Alligator, Small Test Clip Package: Bulk Part Status: Obsolete Categories: Test and Measurement ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: CP-2406, CP-2406-NDR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 103A-C-BK - 867078-103A-C-BK - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 103A-C-BK
867078-103A-C-BK
Unclassified - 103A-C-BK 867078-103A-C-BK
Manufacturer: CUI Inc. Win Source Part Number: 867078-103A-C-BK Series: 103A Features: 3 A Insulated Alligator, Small Test Clip Package: Bulk Part Status: Obsolete Categories: Test and Measurement ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: CP-2406, CP-2406-NDR

Manufacturer: CUI Inc.
Win Source Part Number: 867078-103A-C-BK
Series: 103A
Features: 3 A Insulated Alligator, Small Test Clip
Package: Bulk
Part Status: Obsolete
Categories: Test and Measurement
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: CP-2406, CP-2406-NDR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 867078-103A-C-BK
Product Name Unclassified - 103A-C-BK
Unlock Full Specs
to access all available technical data

Similar Products