Same Sky Terminal Blocks - Headers, Plugs and Sockets TBP03R2-350-08BE

Description
2~24 POLES, PLUGGABLE, RECEPTACL
Request a Quote
Description
2~24 POLES, PLUGGABLE, RECEPTACL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block part number 2223-TBP03R2-350-08BE-ND features a vertical orientation with a pitch of 3.50 mm and supports 2 to 24 poles. It is designed for reliable electrical connections with a rated voltage of 300 V (UL) and 250 V (IEC), and a rated current of 87 A per contact. The product has a withstanding voltage of 1600 Vac and a surge voltage of 2500 V, ensuring robust performance in various applications. Constructed from PA66 material with a UL94V-0 flammability rating, the terminal block is suitable for a wide operating temperature range of -40°C to 105°C. It meets safety approvals from UL (UL 1059) and EN (EN61984:2009), and is RoHS compliant. The contact resistance is specified at 20 m,Ѷ, and insulation resistance at 500 Vdc is rated at 500 M,Ѷ. The product is also compatible with wave soldering processes at temperatures up to 250°C for a maximum of 5 seconds. This terminal block is a suitable choice for engineers looking for a reliable and versatile connection solution in their projects.

Datasheet Summary
Powered by GS/AI

The Terminal Block part number 2223-TBP03R2-350-08BE-ND features a vertical orientation with a pitch of 3.50 mm and supports 2 to 24 poles. It is designed for reliable electrical connections with a rated voltage of 300 V (UL) and 250 V (IEC), and a rated current of 87 A per contact. The product has a withstanding voltage of 1600 Vac and a surge voltage of 2500 V, ensuring robust performance in various applications. Constructed from PA66 material with a UL94V-0 flammability rating, the terminal block is suitable for a wide operating temperature range of -40°C to 105°C. It meets safety approvals from UL (UL 1059) and EN (EN61984:2009), and is RoHS compliant. The contact resistance is specified at 20 m,Ѷ, and insulation resistance at 500 Vdc is rated at 500 M,Ѷ. The product is also compatible with wave soldering processes at temperatures up to 250°C for a maximum of 5 seconds. This terminal block is a suitable choice for engineers looking for a reliable and versatile connection solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2223-TBP03R2-350-08BE-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2223-TBP03R2-350-08BE-ND
Terminal Blocks - Headers, Plugs and Sockets 2223-TBP03R2-350-08BE-ND
2~24 POLES, PLUGGABLE, RECEPTACL

2~24 POLES, PLUGGABLE, RECEPTACL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 2223-TBP03R2-350-08BE-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.509 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks - 1468262 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminal Blocks - Wire to Board - 2946-2086-1102/700-000/997-604TR-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers