The Terminal Block, part number 102-6489-ND, is designed for pluggable applications with a 3.81 mm pitch. It supports configurations ranging from 2 to 24 poles and features a horizontal orientation. The product is constructed from PA66 material with a UL94V-0 flammability rating, ensuring safety and reliability. Electrical specifications include a rated voltage of 300V (UL) and 250V (IEC), with a rated current of 87A per contact. It can withstand a voltage of 2000Vac and a surge voltage of 4000V. The contact resistance is rated at 20 m,Ѷ, while insulation resistance is at least 500 M,Ѷ at 500 Vdc. The operating temperature range is from -40°C to 105°C, making it suitable for various environments. The terminal block has UL and CE safety approvals, confirming its compliance with industry standards. It is RoHS compliant, indicating that it meets environmental regulations. Solderability specifications allow for hand soldering at temperatures up to 355°C for a maximum of 10 seconds and wave soldering at 265°C for a maximum of 5 seconds. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
TERMINAL BLOCK, PLUGGABLE, 3.81,
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 102-6489-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Single Feed Through |
| # of Contacts | 12 |