Same Sky Terminal Blocks - Headers, Plugs and Sockets TBP02R1-381-06BE

Description
TERMINAL BLOCK, PLUGGABLE, 3.81,
Request a Quote
Description
TERMINAL BLOCK, PLUGGABLE, 3.81,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, part number 102-6484-ND, is designed for pluggable applications with a 3.81 mm pitch. It supports configurations ranging from 2 to 24 poles and features a horizontal orientation. The product is constructed from PA66 material with a UL94V-0 flammability rating, ensuring safety and reliability. Electrical specifications include a rated voltage of 300V (UL) and 250V (IEC), with a rated current of 87A per contact. It can withstand a voltage of 2000Vac and a surge voltage of 4000V. The contact resistance is rated at 20 m,Ѷ, and insulation resistance is at least 500 M,Ѷ at 500 Vdc. The operating temperature range is from -40°C to 105°C, making it suitable for various environments. The terminal block has UL and CE safety approvals, confirming its compliance with industry standards. It is RoHS compliant, indicating that it meets environmental regulations. Solderability parameters include a maximum hand soldering temperature of 355°C for 10 seconds and a wave soldering temperature of 265°C for 5 seconds. This product is suitable for applications requiring reliable electrical connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Terminal Block, part number 102-6484-ND, is designed for pluggable applications with a 3.81 mm pitch. It supports configurations ranging from 2 to 24 poles and features a horizontal orientation. The product is constructed from PA66 material with a UL94V-0 flammability rating, ensuring safety and reliability. Electrical specifications include a rated voltage of 300V (UL) and 250V (IEC), with a rated current of 87A per contact. It can withstand a voltage of 2000Vac and a surge voltage of 4000V. The contact resistance is rated at 20 m,Ѷ, and insulation resistance is at least 500 M,Ѷ at 500 Vdc. The operating temperature range is from -40°C to 105°C, making it suitable for various environments. The terminal block has UL and CE safety approvals, confirming its compliance with industry standards. It is RoHS compliant, indicating that it meets environmental regulations. Solderability parameters include a maximum hand soldering temperature of 355°C for 10 seconds and a wave soldering temperature of 265°C for 5 seconds. This product is suitable for applications requiring reliable electrical connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 102-6484-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
102-6484-ND
Terminal Blocks - Headers, Plugs and Sockets 102-6484-ND
TERMINAL BLOCK, PLUGGABLE, 3.81,

TERMINAL BLOCK, PLUGGABLE, 3.81,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 102-6484-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Single Feed Through
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Blocks - Wire to Board - 2946-2086-1107/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-601-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details