The Terminal Block, part number 102-6460-ND, is designed for vertical orientation and features a pitch of 5.08 mm. It accommodates 2 to 24 poles and includes a mating flange for secure connections. The product is rated for a voltage of 300V (UL) and 320V (IEC), with a maximum current rating of 16A (UL) and 20A (IEC) per contact. It has a withstand voltage of 2500Vac and a surge voltage of 4000V. The terminal block exhibits a contact resistance of 20 m,Ѷ and an insulation resistance of 500 M,Ѷ at 500 Vdc. It operates effectively within a temperature range of -40°C to 105°C and complies with UL 1059 and EN 60998 safety standards. The housing is made from PA66 material with a flammability rating of UL94V-0, ensuring durability and safety. The product is RoHS compliant and suitable for various soldering methods, with specific temperature limits for hand and wave soldering. This terminal block is appropriate for applications requiring reliable electrical connections in a compact form factor.
TERMINAL BLOCK, PLUGGABLE, W SCR
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 102-6460-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Features | Mating Flange |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Single Feed Through |