SAME SKY
CPT-1404-85T -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
Same Sky
Audio Products - Alarms, Buzzers, and Sirens
CPT-1404-85T
Description
BUZZER PIEZO 10V 14MM TH
-
Acme Chip Technology Co., Limited
Description
BUZZER PIEZO 10V 14MM TH
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
CPT-1404-85T |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Sound Level
|
85 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Mounting
Surface,Wall,Panel
Features
Outdoor Rated
Agency Approvals
UL; ULC; CE,UKCA,UL,cUL
View Details
Allen-Bradley / Rockwell Automation
Operating Voltage
240 volts
View Details
Operating Temperature
-58 to 122 F (-50 to 50 C)
View Details
Features
Outdoor Rated
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details