Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHTNING PROTECTION SYSTEMS
CUI INC.
CMS-35208N -- SPEAKER 35MM SQ 8MM DEEP ND-FE-B 1W 8 ? 720 HZ SO CUI
CUI Inc.
Speaker 35Mm Sq 8Mm Deep Nd-Fe-B 1W 8 ? 720 Hz So Cui
CMS-35208N
Description
SPEAKER 35MM SQ 8MM DEEP ND-FE-B 1W 8 ? 720 HZ SO
Newark, An Avnet Company
Done
Description
SPEAKER 35MM SQ 8MM DEEP ND-FE-B 1W 8 ? 720 HZ SO
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Speaker 35Mm Sq 8Mm Deep Nd-Fe-B 1W 8 ? 720 Hz So Cui
08AK5585
Speaker 35Mm Sq 8Mm Deep Nd-Fe-B 1W 8 ? 720 Hz So Cui
08AK5585
SPEAKER 35MM SQ 8MM DEEP ND-FE-B 1W 8 ? 720 HZ SO
SPEAKER 35MM SQ 8MM DEEP ND-FE-B 1W 8 ? 720 HZ SO
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Lightning Protection Systems
Product Number
08AK5585
Product Name
Speaker 35Mm Sq 8Mm Deep Nd-Fe-B 1W 8 ? 720 Hz So Cui
Unlock Full Specs
to access all available technical data
Similar Products
Dexmet® Corporation, a part of PPG’s engineered materials division
Lightning Strike Material
MicroGrid®
View Details
TE Connectivity
Lightning Arresters & Surge Arresters
EP3638-000
View Details
HUBER+SUHNER AG
Quarter-wave Shorting Stub Technology Protector
3400
View Details
Fairview Microwave Inc.
Type N F/F In/Out Coaxial RF Surge Protector, 125MHz - 1GHz, DC Block, 375W, None, 50kA, Blocking Cap and Gas Tube
FMSP1021
View Details