FAN AXIAL 120X37.5MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-A238B-126-435 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 101 SCFM (171 m³/hr) |
| Maximum Sound Level | 43.5 dbA |
| Nominal Voltage | 12 volts |