FAN AXIAL 120X38MM 48VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-A238-43-11 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 201 SCFM (341 m³/hr) |
| Maximum Sound Level | 61.5 dbA |
| Nominal Voltage | 48 volts |