FAN AXIAL 120X25MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-A225V-122-340-20 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 75 SCFM (127 m³/hr) |
| Maximum Sound Level | 34 dbA |
| Nominal Voltage | 12 volts |