FAN AXIAL 120X25.4MM 24VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-A225-23-22 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 127 SCFM (216 m³/hr) |
| Maximum Sound Level | 53.5 dbA |
| Nominal Voltage | 24 volts |