FAN AXIAL 92X32MM 24VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-9232S-240-461-22 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 82.2 SCFM (140 m³/hr) |
| Maximum Sound Level | 46.2 dbA |
| Nominal Voltage | 24 volts |