FAN AXIAL 80X20MM 24VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-8020CF-235-346 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 34.3 SCFM (58.3 m³/hr) |
| Maximum Sound Level | 34 dbA |
| Nominal Voltage | 24 volts |