FAN AXIAL 70X25.2MM 24VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-7025C-240-394 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 34.5 SCFM (58.64 m³/hr) |
| Maximum Sound Level | 37.1 dbA |
| Nominal Voltage | 24 volts |