FAN AXIAL 70X15.5MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-7015B-130-295-22 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 19.3 SCFM (32.8 m³/hr) |
| Maximum Sound Level | 29.5 dbA |
| Nominal Voltage | 12 volts |