FAN AXIAL 60X25.4MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-6025BF-175-439-22 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 35.9 SCFM (61.02 m³/hr) |
| Maximum Sound Level | 44 dbA |
| Nominal Voltage | 12 volts |