FAN AXIAL 60X25.4MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-6025-13-22 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 36.3 SCFM (61.7 m³/hr) |
| Maximum Sound Level | 49 dbA |
| Nominal Voltage | 12 volts |