FAN AXIAL 60X15.5MM 24VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-6015BF-235-278-20 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 15.4 SCFM (26.18 m³/hr) |
| Maximum Sound Level | 27.8 dbA |
| Nominal Voltage | 24 volts |