FAN AXIAL 60X15.5MM 24VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-6015BF-225-204 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 11 SCFM (18.7 m³/hr) |
| Maximum Sound Level | 20.5 dbA |
| Nominal Voltage | 24 volts |