FAN AXIAL 50X15.5MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-5015BF-175-423-22 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 19.5 SCFM (33.14 m³/hr) |
| Maximum Sound Level | 42.3 dbA |
| Nominal Voltage | 12 volts |