FAN AXIAL 50X15.5MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-5015BF-130-224 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 7.8 SCFM (13.26 m³/hr) |
| Maximum Sound Level | 22.4 dbA |
| Nominal Voltage | 12 volts |