FAN AXIAL 40X10.5MM 5VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-4010B-050-195-20 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 4.2 SCFM (7.14 m³/hr) |
| Maximum Sound Level | 19.5 dbA |
| Nominal Voltage | 5 volts |