SAME SKY
CEP-1116 -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
Same Sky
Audio Products - Alarms, Buzzers, and Sirens
CEP-1116
Description
BUZZER PIEZO 10V 30MM TH
-
Shenzhen Shengyu Electronics Technology Limited
Description
BUZZER PIEZO 10V 30MM TH
Suppliers
Audio Products - Alarms, Buzzers, and Sirens
CEP-1116
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Transducers and Buzzers |
|
Product Number
|
CEP-1116 |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Operating Temperature
|
-30 to 85 C (-22 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Features
EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level
80 to 100 dB
Voltage
24 volts
View Details
Technology
Piezoelectric
Shape
Round
Diameter / Length
30 mm (1.18 inch)
View Details