SAME SKY
CEP-1114 -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
Same Sky
Audio Products - Alarms, Buzzers, and Sirens
CEP-1114
Description
BUZZER PIEZO 10V 30MM TH
-
Acme Chip Technology Co., Limited
Description
BUZZER PIEZO 10V 30MM TH
Suppliers
Audio Products - Alarms, Buzzers, and Sirens
CEP-1114
Supplier's Site
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
CEP-1114 |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Sound Level
|
93 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Outdoor Rated
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Mounting
2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals
UL; ULC; CE,UL,cUL
Sound Level
99 to 115 dB
View Details