FAN BLOWER 119.3X32MM 24VDC
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CBM-A232S-220-457-22 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 18.5 SCFM (31.44 m³/hr) |
| Maximum Sound Level | 45.8 dbA |
| Nominal Voltage | 24 volts |