FAN BLOWER 119.3X32MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CBM-A232B-130-521-22 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 27.7 SCFM (47.08 m³/hr) |
| Maximum Sound Level | 52.1 dbA |
| Nominal Voltage | 12 volts |