FAN BLOWER 97X33MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CBM-979433S-125-467 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 15.1 SCFM (25.67 m³/hr) |
| Maximum Sound Level | 39.5 dbA |
| Nominal Voltage | 12 volts |