FAN BLOWER 39.5X10MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CBM-4010C-140-178 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 1.2 SCFM (2.04 m³/hr) |
| Maximum Sound Level | 17.8 dbA |
| Nominal Voltage | 12 volts |