USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Through Hole, Right Angle
CONN PLUG USB2.0 TYPEA 4POS R/A
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 102-3996-ND | UP2-AH-1-TH |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies |
| Category | USB | |
| Gender | Male / Plug | Male / Plug |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Voltage Rating | 30 volts | 30 volts |