CONN RCPT TYPE C 24POS SMD RA
CONN RCPT TYPE C 24POS SMD RA
CONN RCPT TYPE C 24POS SMD RA
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 2223-UJC-HP2-3-SMT-TRDKR-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Gender | Female / Jack |
| Mounting | Surface Mount, Right Angle; Through Hole |