USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Cutout, Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Cutout, Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Cutout, Surface Mount, Right Angle; Through Hole
Same Sky UJ31-CH-G2-SMT-TR USB Connector
Same Sky UJ31-CH-G2-SMT-TR USB Connector
Same Sky UJ31-CH-G2-SMT-TR USB Connector
CONN RCPT USB3.1 TYPEC 24POS SMD
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 102-4483-1-ND | 2596821 | UJ31-CH-G2-SMT-TR |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Category | USB | ||
| Gender | Female / Jack | Female / Jack | |
| Mounting | Board Cutout, Surface Mount, Right Angle; Through Hole | Board Cutout, Surface Mount, Right Angle; Through Hole | |
| Voltage Rating | 20 volts | 20 volts |