USB - micro B USB 2.0 Receptacle Connector 5 Position Board Cutout, Surface Mount, Right Angle; Through Hole
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 102-4008-2-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Connector Type | USB - micro B |
| Gender | Female / Jack |
| Mounting | Board Cutout, Surface Mount, Right Angle; Through Hole |