CONN RCPT USB2.0 TYPEB 4POS R/A
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | UJ2-BH-2-TH | 102-5884-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies |
| Termination | Solder | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Voltage Rating | 30 volts | 30 volts |
| Current Rating | 1.0 amps | 1.0 amps |