Same Sky Headers, Plugs and Sockets TBP02R2-381-04BE

Description
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 102-6494-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
102-6494-ND
Headers, Plugs and Sockets 102-6494-ND
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"

"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 102-6494-ND
Product Name Headers, Plugs and Sockets
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-090STLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details