"6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
TERMINAL BLOCK, SCREWLESS, HIGH
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 102-TBLH10V-500-06BK-ND | TBLH10V-500-06BK |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screwless - Push Button Clamp | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 5 mm (0.1970 inch) | |
| Contact Size (AWG) | 16 to 24 AWG | 16 to 24 AWG |