TERMINAL BLOCK, SCREWLESS, HIGH
"4 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | TBLH10V-350-04BK | 102-TBLH10V-350-04BK-ND |
| Product Name | Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 300 volts | |
| Current Rating | 10.0 amps |