"2 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
TERMINAL BLOCK, SCREWLESS, 5.08,
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 102-TBL004V-508-02BE-2GY-ND | TBL004V-508-02BE-2GY |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screwless - Push Button Clamp | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 5.08 mm (0.2000 inch) | |
| Contact Size (AWG) | 14 to 24 AWG | 14 to 24 AWG |