"10 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
Fixed Terminal Blocks Terminal block, screw type, 5.08 , 45, 10 poles, CUI Blue, slotted screw, PCB mount Product overview: TB008A-508-10BE from Same Sky is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-TB008A-508-10BE can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 102-6217-ND | 371-TB008A-508-10BE |
| Product Name | Wire to Board | Electronic Connector |
| Termination | Screw - Rising Cage Clamp | |
| Mounting | Through Hole | |
| Contact Pitch | 5.08 mm (0.2000 inch) |