"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
TERMINAL BLOCK, SCREW TYPE, 5.00
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 102-6161-ND | TB003-500-P02BE |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screw - Leaf Spring, Wire Guard | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 5 mm (0.1970 inch) | |
| Contact Size (AWG) | 14 to 26 AWG | 14 to 26 AWG |