Fixed Terminal Blocks Terminal block, screw type, 5.00 , horizontal, 4 poles, CUI Blue, slotted screw, PCB mount Product overview: TB002-500-04BE from Same Sky is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-TB002-500-04BE can be used for catalog matching and distributor lookup.
"4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 371-TB002-500-04BE | 102-6147-ND |
| Product Name | Electronic Connector | Wire to Board |
| Voltage Rating | 300 volts | |
| Current Rating | 15.0 amps | |
| Termination | Screw - Leaf Spring, Wire Guard |