The SR7-9V-200-1C is a signal relay with a 9 Vdc coil, 200 mW coil power, and a 1 Form C contact configuration. It has a contact rating of 1 A at 120 Vac or 24 Vdc, with a maximum switching current of 3 A and switching power of 360 VA or 72 W. The relay operates in temperatures from -25°C to 70°C, has an electrical life of 100,000 operations, and a mechanical life of 10,000,000 operations. It is packaged in a tube of 25 units and meets UL/cUL 508 safety approvals with a UL94V-0 flammability rating. The relay weighs 4.0 g and features gold-silver alloy contacts on a PBT housing.
RELAY GENERAL PURPOSE SPDT 1A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR7-9V-200-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |